Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology MA4M2020
MA4M2020
Active
Silicon Capacitors
Description:
CAP SILICON 20PF 200V SMD
Manufacturer:
MACOM Technology
Datasheet:
MA4M2020 Datasheet
History Price: $3.4072
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MA4M2020 vs MA4M3010
Part No
MA4M2020
MA4M3010
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
4M
4M
Packaging
Tray
Tray
Status
Active
Active
Capacitance
20 pF
10 pF
Tolerance
-
-
Voltage - Breakdown
200 V
200 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 200℃
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Nonstandard Chip
Height
0.008" (0.20mm)
0.008" (0.20mm)
Size / Dimension
0.022" L x 0.022" W (0.56mm x 0.56mm)
0.019" L x 0.019" W (0.50mm x 0.50mm)
ESR (Equivalent Series Resistance)
-
-