MAL218697601E3
MAL218697601E3
Active
Description:  CAP ALUM POLY 22UF 20% 25V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.23
In Stock: 0
MAL218697601E3 vs MAL218697556E3
Series
186 CPNT
186 CPNT
Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
22 µF
330 µF
Tolerance
±20%
±20%
Voltage - Rated
25 V
20 V
ESR (Equivalent Series Resistance)
60mOhm
25mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
-
200 mA @ 120 Hz
Ripple Current @ High Frequency
1.5 A @ 100 kHz
4 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.240" (6.10mm)
0.500" (12.70mm)
Surface Mount Land Size
0.248" L x 0.248" W (6.30mm x 6.30mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD