MAL218697601E3
MAL218697601E3
Active
Description:  CAP ALUM POLY 22UF 20% 25V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.23
In Stock: 0
MAL218697601E3 Specification
Specification
Part No
MAL218697601E3
Category
Aluminum Polymer Capacitors
Manufacturer
Vishay Beyschlag
Series
186 CPNT
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
22 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
60mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
1.5 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
0.240" (6.10mm)
Surface Mount Land Size
0.248" L x 0.248" W (6.30mm x 6.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
MAL218697601E3 PDF Datasheet
MAL218697601E3 Related Parts
MAL218097001E3
MAL218097001E3
Vishay Beyschlag
CAP ALUM POLY 22UF 20% 35V SMD
MAL218097002E3
MAL218097002E3
Vishay Beyschlag
CAP ALUM POLY 82UF 20% 35V SMD
MAL218097003E3
MAL218097003E3
Vishay Beyschlag
CAP ALUM POLY 120UF 20% 35V SMD
MAL218097201E3
MAL218097201E3
Vishay Beyschlag
CAP ALUM POLY 120UF 20% 20V SMD
MAL218097202E3
MAL218097202E3
Vishay Beyschlag
CAP ALUM POLY 390UF 20% 20V SMD
MAL218097203E3
MAL218097203E3
Vishay Beyschlag
CAP ALUM POLY 560UF 20% 20V SMD
MAL218097251E3
MAL218097251E3
Vishay Beyschlag
CAP ALUM POLY 180UF 20% 2.5V SMD
MAL218097253E3
MAL218097253E3
Vishay Beyschlag
CAP ALUM POLY 390UF 20% 2.5V SMD
MAL218097254E3
MAL218097254E3
Vishay Beyschlag
CAP ALUM POLY 560UF 20% 2.5V SMD
MAL218097255E3
MAL218097255E3
Vishay Beyschlag
CAP ALUM POLY 560UF 20% 2.5V SMD
MAL218097256E3
MAL218097256E3
Vishay Beyschlag
CAP ALUM POLY 680UF 20% 2.5V SMD
MAL218097257E3
MAL218097257E3
Vishay Beyschlag
CAP ALUM POLY 820UF 20% 2.5V SMD
MAL218697601E3 Compare Parts
  • MAL218697601E3 vs MAL218697608E3
  • MAL218697601E3 vs MAL218697607E3
  • MAL218697601E3 vs MAL218697606E3
  • MAL218697601E3 vs MAL218697605E3
  • MAL218697601E3 vs MAL218697604E3
  • MAL218697601E3 vs MAL218697603E3
  • MAL218697601E3 vs MAL218697602E3
  • MAL218697601E3 vs MAL218697556E3
  • MAL218697601E3 vs MAL218697555E3
  • MAL218697601E3 vs MAL218697554E3
  • MAL218697601E3 vs MAL218697553E3
  • MAL218697601E3 vs MAL218697552E3
  • MAL218697601E3 vs MAL218697551E3
  • MAL218697601E3 vs MAL218697512E3
  • MAL218697601E3 vs MAL218697511E3
  • MAL218697601E3 vs MAL218697509E3
  • MAL218697601E3 vs MAL218697508E3
  • MAL218697601E3 vs MAL218697507E3
  • MAL218697601E3 vs MAL218697506E3
  • MAL218697601E3 vs MAL218697505E3
  • MAL218697601E3 vs MAL218697504E3
  • MAL218697601E3 vs MAL218697503E3
  • MAL218697601E3 vs MAL218697502E3
  • MAL218697601E3 vs MAL218697501E3
  • MAL218697601E3 vs MAL218697407E3
  • MAL218697601E3 vs MAL218697406E3
  • MAL218697601E3 vs MAL218697405E3
  • MAL218697601E3 vs MAL218697404E3
  • MAL218697601E3 vs MAL218697403E3
  • MAL218697601E3 vs MAL218697402E3
  • MAL218697601E3 vs MAL218697401E3
  • MAL218697601E3 vs MAL218697306E3
  • MAL218697601E3 vs MAL218697305E3
  • MAL218697601E3 vs MAL218697304E3
  • MAL218697601E3 vs MAL218697303E3
  • MAL218697601E3 vs MAL218697302E3
  • MAL218697601E3 vs MAL218697301E3
  • MAL218697601E3 vs MAL218697109E3
  • MAL218697601E3 vs MAL218697108E3
  • MAL218697601E3 vs MAL218697107E3
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you