Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Voltage - Rated
25 V
25 V
ESR (Equivalent Series Resistance)
60mOhm
25mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
-
190 mA @ 120 Hz
Ripple Current @ High Frequency
1.5 A @ 100 kHz
3.8 A @ 100 kHz
Size / Dimension
0.248" Dia (6.30mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.240" (6.10mm)
0.472" (12.00mm)
Surface Mount Land Size
0.248" L x 0.248" W (6.30mm x 6.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD