MAL218697607E3
MAL218697607E3
Active
Description:  CAP ALUM POLY 120UF 20% 25V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.11905
In Stock: 48400
MAL218697607E3 vs MAL218697601E3
Series
186 CPNT
186 CPNT
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Polymer
Capacitance
120 µF
22 µF
Tolerance
±20%
±20%
Voltage - Rated
25 V
25 V
ESR (Equivalent Series Resistance)
25mOhm
60mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
3.8 A @ 100 kHz
1.5 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.472" (12.00mm)
0.240" (6.10mm)
Surface Mount Land Size
0.315" L x 0.315" W (8.00mm x 8.00mm)
0.248" L x 0.248" W (6.30mm x 6.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD