☰
MSC125V88
MSC125V88
Active
Description:  CAP ALUM 88UF 125V QC TERM
Manufacturer:  NTE Electronics
Datasheet:   MSC125V88 Datasheet
History Price: $5.04
In Stock: 45440
MSC125V88 vs MSC250V708
Series
MSC
MSC
Packaging
Bag
Box
Status
Active
Active
Capacitance
88 µF
708 µF
Tolerance
-
-
Voltage - Rated
125 V
250 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃
Polarization
-
Bi-Polar
Ratings
-
-
Applications
Motor Start
Motor Start
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
0.500" (12.70mm)
0.880" (22.35mm)
Surface Mount Land Size
1.438" Dia (36.53mm)
2.560" Dia (65.02mm)
Mounting Type
2.750" (69.85mm)
4.380" (111.25mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - QC Terminals
Radial, Can