☰
MSC250V708
MSC250V708
Active
Description:  CAP ALUM 708UF 250V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   MSC250V708 Datasheet
History Price: $43.72
In Stock: 23920
MSC250V708 Specification
Specification
Part No
MSC250V708
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
MSC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
708 µF
Tolerance
-
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-40℃ ~ 65℃
Polarization
Bi-Polar
Ratings
-
Applications
Motor Start
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.880" (22.35mm)
Surface Mount Land Size
2.560" Dia (65.02mm)
Mounting Type
4.380" (111.25mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can
MSC250V708 PDF Datasheet
MSC250V708 Related Parts
MSC125V1000
MSC125V1000
NTE Electronics
CAP ALUM 1000UF 125V QC TERM
MSC125V1020
MSC125V1020
NTE Electronics
CAP ALUM 1020UF 125V RADIAL
MSC125V108
MSC125V108
NTE Electronics
CAP ALUM 108UF 125V QC TERM
MSC125V124
MSC125V124
NTE Electronics
CAP ALUM 124UF 125V QC TERM
MSC125V1280
MSC125V1280
NTE Electronics
CAP ALUM 1280UF 125V RADIAL
MSC125V130
MSC125V130
NTE Electronics
CAP ALUM 124UF 125V QC TERM
MSC125V145
MSC125V145
NTE Electronics
CAP ALUM 145UF 125V QC TERM
MSC125V1500
MSC125V1500
NTE Electronics
CAP ALUM 1500UF 125V RADIAL
MSC125V161
MSC125V161
NTE Electronics
CAP ALUM 161UF 125V QC TERM
MSC125V1800
MSC125V1800
NTE Electronics
CAP ALUM 1800UF 125V RADIAL
MSC125V189
MSC125V189
NTE Electronics
CAP ALUM 189UF 125V QC TERM
MSC125V200
MSC125V200
NTE Electronics
CAP ALUM 200UF 125V QC TERM
MSC250V708 Compare Parts
  • MSC250V708 vs MSC330V72
  • MSC250V708 vs MSC330V53
  • MSC250V708 vs MSC330V460
  • MSC250V708 vs MSC330V43
  • MSC250V708 vs MSC330V400
  • MSC250V708 vs MSC330V36
  • MSC250V708 vs MSC330V340
  • MSC250V708 vs MSC330V30
  • MSC250V708 vs MSC330V270
  • MSC250V708 vs MSC330V25
  • MSC250V708 vs MSC330V216
  • MSC250V708 vs MSC330V21
  • MSC250V708 vs MSC330V189
  • MSC250V708 vs MSC330V161
  • MSC250V708 vs MSC330V145
  • MSC250V708 vs MSC330V130
  • MSC250V708 vs MSC330V124
  • MSC250V708 vs MSC330V108
  • MSC250V708 vs MSC250V88
  • MSC250V708 vs MSC250V72
  • MSC250V708 vs MSC250V645
  • MSC250V708 vs MSC250V540
  • MSC250V708 vs MSC250V53
  • MSC250V708 vs MSC250V43
  • MSC250V708 vs MSC250V400
  • MSC250V708 vs MSC250V36
  • MSC250V708 vs MSC250V30
  • MSC250V708 vs MSC250V270
  • MSC250V708 vs MSC250V25
  • MSC250V708 vs MSC250V233
  • MSC250V708 vs MSC250V216
  • MSC250V708 vs MSC250V21
  • MSC250V708 vs MSC250V189
  • MSC250V708 vs MSC250V161
  • MSC250V708 vs MSC250V145
  • MSC250V708 vs MSC250V130
  • MSC250V708 vs MSC250V124
  • MSC250V708 vs MSC250V108
  • MSC250V708 vs MSC125V88
  • MSC250V708 vs MSC125V829
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!