☰
MSC250V708
MSC250V708
Active
Description:  CAP ALUM 708UF 250V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   MSC250V708 Datasheet
History Price: $43.72
In Stock: 14720
MSC250V708 vs MSC330V340
Series
MSC
MSC
Packaging
Box
Box
Status
Active
Active
Capacitance
708 µF
340 µF
Tolerance
-
-
Voltage - Rated
250 V
330 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃
Polarization
Bi-Polar
Bi-Polar
Ratings
-
-
Applications
Motor Start
Motor Start
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
0.880" (22.35mm)
0.880" (22.35mm)
Surface Mount Land Size
2.560" Dia (65.02mm)
2.560" Dia (65.02mm)
Mounting Type
4.380" (111.25mm)
4.380" (111.25mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can
Radial, Can