NEH68M63
NEH68M63
Active
Description:  CAP ALUM 68UF 20% 63V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH68M63 Datasheet
History Price: $1.09
In Stock: 13200
NEH68M63 vs NEHH220M160HB
Series
NEH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
68 µF
220 µF
Tolerance
?0%
-10%, +75%
Voltage - Rated
63 V
160 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.394" Dia x 0.630" L (10.00mm x 16.00mm)
0.866" Dia x 1.574" L (22.00mm x 40.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial, Can
Axial
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-