NEHH10M450ED
NEHH10M450ED
Active
Description:  CAP ALUM 10UF 450V AXIAL
Manufacturer:  NTE Electronics
History Price: $1.85
In Stock: 43600
NEHH10M450ED vs NEHH2.2M250BB
Series
NEHH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
10 µF
2.2 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
450 V
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
0.315" Dia (8.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-