NEHH10M450ED
NEHH10M450ED
Active
Description:  CAP ALUM 10UF 450V AXIAL
Manufacturer:  NTE Electronics
History Price: $1.85
In Stock: 43600
NEHH10M450ED Specification
Specification
Part No
NEHH10M450ED
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEHH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
-10%, +75%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
-
Lead Spacing
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Axial
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEHH10M450ED PDF Datasheet
NEHH10M450ED Related Parts
NEH.10M50AA
NEH.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V AXIAL
NEH.10M63AA
NEH.10M63AA
NTE Electronics
CAP ALUM 0.1UF 20% 63V AXIAL
NEH.22M100AA
NEH.22M100AA
NTE Electronics
CAP ALUM 0.22UF 20% 100V AXIAL
NEH.22M50AA
NEH.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V AXIAL
NEH.22M63AA
NEH.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V AXIAL
NEH.33M100AA
NEH.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V AXIAL
NEH.33M63AA
NEH.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V AXIAL
NEH.47M100AA
NEH.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NEH.47M50AA
NEH.47M50AA
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NEH.47M63AA
NEH.47M63AA
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NEH.68M63
NEH.68M63
NTE Electronics
CAP ALUM 0.68UF 20% 63V AXIAL
NEH1.0M100AA
NEH1.0M100AA
NTE Electronics
CAP ALUM 1UF 20% 100V AXIAL
NEHH10M450ED Compare Parts
  • NEHH10M450ED vs NEHH47M350EG
  • NEHH10M450ED vs NEHH47M250FE
  • NEHH10M450ED vs NEHH47M160ED
  • NEHH10M450ED vs NEHH470M160HJ
  • NEHH10M450ED vs NEHH4.7M450DD
  • NEHH10M450ED vs NEHH4.7M350CC
  • NEHH10M450ED vs NEHH4.7M250CB
  • NEHH10M450ED vs NEHH4.7M160BB
  • NEHH10M450ED vs NEHH33M450FG
  • NEHH10M450ED vs NEHH33M350FE
  • NEHH10M450ED vs NEHH33M250EE
  • NEHH10M450ED vs NEHH33M160DD
  • NEHH10M450ED vs NEHH330M160JB
  • NEHH10M450ED vs NEHH3.3M450CD
  • NEHH10M450ED vs NEHH3.3M350CB
  • NEHH10M450ED vs NEHH3.3M160BA
  • NEHH10M450ED vs NEHH22M450FE
  • NEHH10M450ED vs NEHH22M350EE
  • NEHH10M450ED vs NEHH22M250ED
  • NEHH10M450ED vs NEHH22M160DD
  • NEHH10M450ED vs NEHH220M160HB
  • NEHH10M450ED vs NEHH2.2M450CC
  • NEHH10M450ED vs NEHH2.2M350CB
  • NEHH10M450ED vs NEHH2.2M250BB
  • NEHH10M450ED vs NEHH2.2M160BA
  • NEHH10M450ED vs NEHH10M450-10
  • NEHH10M450ED vs NEHH10M350DD
  • NEHH10M450ED vs NEHH10M250CD
  • NEHH10M450ED vs NEHH10M160CC
  • NEHH10M450ED vs NEHH100M450JB
  • NEHH10M450ED vs NEHH100M350HB
  • NEHH10M450ED vs NEHH100M250GF
  • NEHH10M450ED vs NEHH100M160FE
  • NEHH10M450ED vs NEHH1.0M350BA
  • NEHH10M450ED vs NEHH1.0M160AA
  • NEHH10M450ED vs NEH68M63
  • NEHH10M450ED vs NEH68M6.3
  • NEHH10M450ED vs NEH68M50
  • NEHH10M450ED vs NEH68M35
  • NEHH10M450ED vs NEH68M10
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller