NEV68M50
NEV68M50
Active
Description:  CAP ALUM 68UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NEV68M50 Datasheet
History Price: $0.44
In Stock: 47200
NEV68M50 vs NEVH10M250CC
Series
NEV
NEVH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
68 µF
10 µF
Tolerance
?0%
-10%, +75%
Voltage - Rated
50 V
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
0.138" (3.50mm)
0.197" (5.00mm)
Lead Spacing
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Size / Dimension
0.492" (12.50mm)
0.669" (17.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Radial, Can
Radial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-