NEV68M50
NEV68M50
Active
Description:  CAP ALUM 68UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NEV68M50 Datasheet
History Price: $0.44
In Stock: 47200
NEV68M50 Specification
Specification
Part No
NEV68M50
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.138" (3.50mm)
Lead Spacing
0.315" Dia (8.00mm)
Size / Dimension
0.492" (12.50mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEV68M50 PDF Datasheet
NEV68M50 Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEV68M50 Compare Parts
  • NEV68M50 vs NEVH47M350EF
  • NEV68M50 vs NEVH47M250EF
  • NEV68M50 vs NEVH47M160DE
  • NEV68M50 vs NEVH470M160HB
  • NEV68M50 vs NEVH4.7M450CD
  • NEV68M50 vs NEVH4.7M350CC
  • NEV68M50 vs NEVH4.7M250BC
  • NEV68M50 vs NEVH4.7M160BB
  • NEV68M50 vs NEVH33M450EF
  • NEV68M50 vs NEVH33M350EF
  • NEV68M50 vs NEVH33M250DE
  • NEV68M50 vs NEVH33M160DD
  • NEV68M50 vs NEVH330M160HA
  • NEV68M50 vs NEVH3.3M450CC
  • NEV68M50 vs NEVH3.3M350BC
  • NEV68M50 vs NEVH3.3M250BB
  • NEV68M50 vs NEVH3.3M160AB
  • NEV68M50 vs NEVH22M450EG
  • NEV68M50 vs NEVH22M350DE
  • NEV68M50 vs NEVH22M250DD
  • NEV68M50 vs NEVH22M160CD
  • NEV68M50 vs NEVH220M160II
  • NEV68M50 vs NEVH2.2M450BC
  • NEV68M50 vs NEVH2.2M350BB
  • NEV68M50 vs NEVH2.2M250AB
  • NEV68M50 vs NEVH2.2M160AB
  • NEV68M50 vs NEVH10M450DE
  • NEV68M50 vs NEVH10M350CD
  • NEV68M50 vs NEVH10M250CC
  • NEV68M50 vs NEVH10M160BC
  • NEV68M50 vs NEVH100M450JA
  • NEV68M50 vs NEVH100M350HA
  • NEV68M50 vs NEVH100M250II
  • NEV68M50 vs NEVH100M160EF
  • NEV68M50 vs NEVH1.0M450BB
  • NEV68M50 vs NEVH1.0M350AB
  • NEV68M50 vs NEVH1.0M250AB
  • NEV68M50 vs NEVH1.0M160AA
  • NEV68M50 vs NEV68M63
  • NEV68M50 vs NEV68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.