NEVH33M350EF
NEVH33M350EF
Active
Description:  CAP ALUM 33UF 350V RADIAL
Manufacturer:  NTE Electronics
History Price: $1.91
In Stock: 39200
NEVH33M350EF vs NEV68M50
Series
NEVH
NEV
Packaging
Bag
Bag
Status
Active
Active
Capacitance
33 µF
68 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
350 V
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
0.295" (7.50mm)
0.138" (3.50mm)
Lead Spacing
0.630" Dia (16.00mm)
0.315" Dia (8.00mm)
Size / Dimension
1.102" (28.00mm)
0.492" (12.50mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Radial, Can
Radial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-