NEVH33M450EF
NEVH33M450EF
Active
Description:  CAP ALUM 33UF 450V RADIAL
Manufacturer:  NTE Electronics
History Price: $3.19
In Stock: 5600
NEVH33M450EF vs NEVH2.2M350BB
Series
NEVH
NEVH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
33 µF
2.2 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
450 V
350 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-25℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
0.295" (7.50mm)
0.197" (5.00mm)
Lead Spacing
0.709" Dia (18.00mm)
0.394" Dia (10.00mm)
Size / Dimension
1.476" (37.50mm)
0.571" (14.50mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Radial, Can
Radial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-