NEVH33M450EF
NEVH33M450EF
Active
Description:  CAP ALUM 33UF 450V RADIAL
Manufacturer:  NTE Electronics
History Price: $3.19
In Stock: 5600
NEVH33M450EF Specification
Specification
Part No
NEVH33M450EF
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NEVH
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
-10%, +75%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.295" (7.50mm)
Lead Spacing
0.709" Dia (18.00mm)
Size / Dimension
1.476" (37.50mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
NEVH33M450EF PDF Datasheet
NEVH33M450EF Related Parts
NEV.10M100AA
NEV.10M100AA
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
NEV.10M50-10
NEV.10M50-10
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.10M50AA
NEV.10M50AA
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
NEV.15M100
NEV.15M100
NTE Electronics
CAP ALUM 0.15UF 20% 100V RADIAL
NEV.22M50-10
NEV.22M50-10
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M50AA
NEV.22M50AA
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
NEV.22M63AA
NEV.22M63AA
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
NEV.33M100AA
NEV.33M100AA
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
NEV.33M50-10
NEV.33M50-10
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M50AA
NEV.33M50AA
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
NEV.33M63AA
NEV.33M63AA
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
NEV.47M100AA
NEV.47M100AA
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
NEVH33M450EF Compare Parts
  • NEVH33M450EF vs NEVH47M350EF
  • NEVH33M450EF vs NEVH47M250EF
  • NEVH33M450EF vs NEVH47M160DE
  • NEVH33M450EF vs NEVH470M160HB
  • NEVH33M450EF vs NEVH4.7M450CD
  • NEVH33M450EF vs NEVH4.7M350CC
  • NEVH33M450EF vs NEVH4.7M250BC
  • NEVH33M450EF vs NEVH4.7M160BB
  • NEVH33M450EF vs NEVH33M350EF
  • NEVH33M450EF vs NEVH33M250DE
  • NEVH33M450EF vs NEVH33M160DD
  • NEVH33M450EF vs NEVH330M160HA
  • NEVH33M450EF vs NEVH3.3M450CC
  • NEVH33M450EF vs NEVH3.3M350BC
  • NEVH33M450EF vs NEVH3.3M250BB
  • NEVH33M450EF vs NEVH3.3M160AB
  • NEVH33M450EF vs NEVH22M450EG
  • NEVH33M450EF vs NEVH22M350DE
  • NEVH33M450EF vs NEVH22M250DD
  • NEVH33M450EF vs NEVH22M160CD
  • NEVH33M450EF vs NEVH220M160II
  • NEVH33M450EF vs NEVH2.2M450BC
  • NEVH33M450EF vs NEVH2.2M350BB
  • NEVH33M450EF vs NEVH2.2M250AB
  • NEVH33M450EF vs NEVH2.2M160AB
  • NEVH33M450EF vs NEVH10M450DE
  • NEVH33M450EF vs NEVH10M350CD
  • NEVH33M450EF vs NEVH10M250CC
  • NEVH33M450EF vs NEVH10M160BC
  • NEVH33M450EF vs NEVH100M450JA
  • NEVH33M450EF vs NEVH100M350HA
  • NEVH33M450EF vs NEVH100M250II
  • NEVH33M450EF vs NEVH100M160EF
  • NEVH33M450EF vs NEVH1.0M450BB
  • NEVH33M450EF vs NEVH1.0M350AB
  • NEVH33M450EF vs NEVH1.0M250AB
  • NEVH33M450EF vs NEVH1.0M160AA
  • NEVH33M450EF vs NEV68M63
  • NEVH33M450EF vs NEV68M50
  • NEVH33M450EF vs NEV68M35
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.