PCT.33/20AM
PCT.33/20AM
Active
Description:  CAP TANT 0.33UF 20% 20V 1206
Manufacturer:  Nemco
Datasheet:   PCT.33/20AM Datasheet
History Price: $0.48
In Stock: 26400
PCT.33/20AM vs PCT68/25HM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.33 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
20 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
900mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2917 (7343 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.063" (1.60mm)
0.161" (4.10mm)
Lead Spacing
-
-
Manufacturer Size Code
A
H
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-