Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Nemco PCT.33/20AM
PCT.33/20AM
Active
Tantalum Capacitors
Description:
CAP TANT 0.33UF 20% 20V 1206
Manufacturer:
Nemco
Datasheet:
PCT.33/20AM Datasheet
History Price: $0.48
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCT.33/20AM Specification
Specification
Part No
PCT.33/20AM
Category
Tantalum Capacitors
Manufacturer
Nemco
Series
PCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.33 µF
Tolerance
?0%
Voltage - Rated
20 V
Type
Molded
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.063" (1.60mm)
Lead Spacing
-
Manufacturer Size Code
A
Features
-
Failure Rate
General Purpose
Ratings
-
PCT.33/20AM PDF Datasheet
PCT.33/20AM Datasheet
Click and Download: PCT.33/20AM Datasheet
PCT.33/20AM Related Parts
PCT.33/10AK
Nemco
CAP TANT 0.33UF 10% 10V 1206
PCT.33/10AM
Nemco
CAP TANT 0.33UF 20% 10V 1206
PCT.33/16AK
Nemco
CAP TANT 0.33UF 10% 16V 1206
PCT.33/16AM
Nemco
CAP TANT 0.33UF 20% 16V 1206
PCT.33/20AK
Nemco
CAP TANT 0.33UF 10% 20V 1206
PCT.33/25AK
Nemco
CAP TANT 0.33UF 10% 25V 1206
PCT.33/25AM
Nemco
CAP TANT 0.33UF 20% 25V 1206
PCT.33/35AK
Nemco
CAP TANT 0.33UF 10% 35V 1206
PCT.33/35AM
Nemco
CAP TANT 0.33UF 20% 35V 1206
PCT.33/4AK
Nemco
CAP TANT 0.33UF 10% 4V 1206
PCT.33/4AM
Nemco
CAP TANT 0.33UF 20% 4V 1206
PCT.33/6AK
Nemco
CAP TANT 0.33UF 10% 6.3V 1206
PCT.33/20AM Compare Parts
PCT.33/20AM vs PCT68/6HK
PCT.33/20AM vs PCT68/6DM
PCT.33/20AM vs PCT68/6DK
PCT.33/20AM vs PCT68/6CM
PCT.33/20AM vs PCT68/6CK
PCT.33/20AM vs PCT68/6BM
PCT.33/20AM vs PCT68/6BK
PCT.33/20AM vs PCT68/4HM
PCT.33/20AM vs PCT68/4HK
PCT.33/20AM vs PCT68/4DM
PCT.33/20AM vs PCT68/4DK
PCT.33/20AM vs PCT68/4CM
PCT.33/20AM vs PCT68/4CK
PCT.33/20AM vs PCT68/4BM
PCT.33/20AM vs PCT68/4BK
PCT.33/20AM vs PCT68/25HM
PCT.33/20AM vs PCT68/25HK
PCT.33/20AM vs PCT68/20HM
PCT.33/20AM vs PCT68/20HK
PCT.33/20AM vs PCT68/16HM
PCT.33/20AM vs PCT68/16HK
PCT.33/20AM vs PCT68/16DM
PCT.33/20AM vs PCT68/16DK
PCT.33/20AM vs PCT68/10HM
PCT.33/20AM vs PCT68/10HK
PCT.33/20AM vs PCT68/10DM
PCT.33/20AM vs PCT68/10DK
PCT.33/20AM vs PCT68/10CM
PCT.33/20AM vs PCT68/10CK
PCT.33/20AM vs PCT68/10BM
PCT.33/20AM vs PCT68/10BK
PCT.33/20AM vs PCT6.8/6CM
PCT.33/20AM vs PCT6.8/6CK
PCT.33/20AM vs PCT6.8/6BM
PCT.33/20AM vs PCT6.8/6BK
PCT.33/20AM vs PCT6.8/6AM
PCT.33/20AM vs PCT6.8/6AK
PCT.33/20AM vs PCT6.8/4CM
PCT.33/20AM vs PCT6.8/4CK
PCT.33/20AM vs PCT6.8/4BM
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.