☰
PVC421
PVC421
Obsolete
Description:  CAP FILM 1000PF 10% 400VDC RAD
Datasheet:   PVC421 Datasheet
History Price: Obsolete
In Stock: 39760
PVC421 vs PVC1621
Part No
Series
PVC
PVC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1000 pF
1000 pF
Tolerance
?0%
?0%
Voltage Rating - AC
200V
475V
Voltage Rating - DC
400V
1600V (1.6kV)
Dielectric Material
Polyester
Polypropylene (PP)
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.299" Dia x 0.701" L (7.60mm x 17.80mm)
Radial
Height - Seated (Max)
-
0.421" Dia x 1.252" L (10.70mm x 31.80mm)
Termination
PC Pins
-
Lead Spacing
0.500" (12.70mm)
PC Pins
Applications
General Purpose
0.969" (24.60mm)
Ratings
-
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
-