Capacitance
0.1 µF
1000 pF
Voltage Rating - AC
200V
475V
Voltage Rating - DC
600V
1600V (1.6kV)
Dielectric Material
Polyester
Polypropylene (PP)
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.650" Dia x 1.201" L (16.50mm x 30.50mm)
Radial
Height - Seated (Max)
-
0.421" Dia x 1.252" L (10.70mm x 31.80mm)
Lead Spacing
0.969" (24.60mm)
PC Pins
Applications
General Purpose
0.969" (24.60mm)
Ratings
-
General Purpose
ESR (Equivalent Series Resistance)
-
-