Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Johanson Technology QEDB301Q151G1GV001E
QEDB301Q151G1GV001E
Active
Ceramic Capacitors
Description:
CAP CER 150PF 300V NP0 1111
Manufacturer:
Johanson Technology
Datasheet:
QEDB301Q151G1GV001E Datasheet
History Price: $0.85901
In Stock: 23180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QEDB301Q151G1GV001E vs QEDB501Q910J1GV001E
Part No
QEDB301Q151G1GV001E
QEDB501Q910J1GV001E
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Johanson Technology
Johanson Technology
Series
E
E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
150 pF
91 pF
Tolerance
?%
?%
Voltage - Rated
300V
500V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss
High Q, Low Loss, High Voltage
Ratings
-
-
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
1111 (2828 Metric)
1111 (2828 Metric)
Package / Case
0.110" L x 0.110" W (2.79mm x 2.79mm)
0.110" L x 0.110" W (2.79mm x 2.79mm)
Size / Dimension
-
-
Height - Seated (Max)
0.102" (2.59mm)
0.102" (2.59mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-