QEDB301Q151G1GV001E
QEDB301Q151G1GV001E
Active
Description:  CAP CER 150PF 300V NP0 1111
Manufacturer:  Johanson Technology
History Price: $0.85901
In Stock: 23180
QEDB301Q151G1GV001E Specification
Specification
Part No
QEDB301Q151G1GV001E
Category
Ceramic Capacitors
Manufacturer
Johanson Technology
Series
E
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 pF
Tolerance
?%
Voltage - Rated
300V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Q, Low Loss
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Mounting Type
1111 (2828 Metric)
Package / Case
0.110" L x 0.110" W (2.79mm x 2.79mm)
Size / Dimension
-
Height - Seated (Max)
0.102" (2.59mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
QEDB301Q151G1GV001E Related Parts
QEDB102Q0R5A1GV001E
QEDB102Q0R5A1GV001E
Johanson Technology
CAP CER 0.5PF 1KV NP0 1111
QEDB102Q0R5B1GV001E
QEDB102Q0R5B1GV001E
Johanson Technology
CAP CER 0.5PF 1KV NP0 1111
QEDB102Q0R5C1GV001E
QEDB102Q0R5C1GV001E
Johanson Technology
CAP CER 0.5PF 1KV NP0 1111
QEDB102Q0R6A1GV001E
QEDB102Q0R6A1GV001E
Johanson Technology
CAP CER 0.6PF 1KV NP0 1111
QEDB102Q0R6B1GV001E
QEDB102Q0R6B1GV001E
Johanson Technology
CAP CER 0.6PF 1KV NP0 1111
QEDB102Q0R6C1GV001E
QEDB102Q0R6C1GV001E
Johanson Technology
CAP CER 0.6PF 1KV NP0 1111
QEDB102Q0R7A1GV001E
QEDB102Q0R7A1GV001E
Johanson Technology
CAP CER 0.7PF 1KV NP0 1111
QEDB102Q0R7B1GV001E
QEDB102Q0R7B1GV001E
Johanson Technology
CAP CER 0.7PF 1KV NP0 1111
QEDB102Q0R7C1GV001E
QEDB102Q0R7C1GV001E
Johanson Technology
CAP CER 0.7PF 1KV NP0 1111
QEDB102Q0R8A1GV001E
QEDB102Q0R8A1GV001E
Johanson Technology
CAP CER 0.8PF 1KV NP0 1111
QEDB102Q0R8B1GV001E
QEDB102Q0R8B1GV001E
Johanson Technology
CAP CER 0.8PF 1KV NP0 1111
QEDB102Q0R8C1GV001E
QEDB102Q0R8C1GV001E
Johanson Technology
CAP CER 0.8PF 1KV NP0 1111
QEDB301Q151G1GV001E Compare Parts
  • QEDB301Q151G1GV001E vs QEDB501Q9R1C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q9R1B1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q910K1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q910J1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q910G1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q910F1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q8R2D1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q8R2C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q8R2B1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q820K1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q820J1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q820G1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q820F1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q7R5D1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q7R5C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q7R5B1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q750K1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q750J1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q750G1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q750F1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q6R8D1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q6R8C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q6R8B1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q6R2D1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q6R2C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q6R2B1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q680K1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q680J1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q680G1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q680F1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q620K1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q620J1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q620G1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q620F1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q5R6D1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q5R6C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q5R6B1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q5R1D1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q5R1C1GV001E
  • QEDB301Q151G1GV001E vs QEDB501Q5R1B1GV001E
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!