SCTC475K25
SCTC475K25
Active
Description:  CAP TANT 4.7UF 10% 25V 2312
Manufacturer:  NTE Electronics
Datasheet:   SCTC475K25 Datasheet
History Price: $0.86
In Stock: 44800
SCTC475K25 vs SCTD336K16
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
4.7 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-55℃ ~ 85℃
Operating Temperature
-
-
Lifetime @ Temp.
Surface Mount
Surface Mount
Mounting Type
2312 (6032 Metric)
2917 (7343 Metric)
Package / Case
0.236" L x 0.126" W (6.00mm x 3.20mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.110" (2.80mm)
0.122" (3.10mm)
Height - Seated (Max)
-
-
Lead Spacing
C
D
Manufacturer Size Code
-
-
Features
General Purpose
General Purpose
Failure Rate
-
-
Ratings
-
-