UH035M101F12PE50S00A
UH035M101F12PE50S00A
Active
Description:  CAP ALUM 100UF 20% 35V RADIAL TH
Manufacturer:  Suscon
History Price: $0.273
In Stock: 9140
UH035M101F12PE50S00A vs UH063M101G16PE50S00A
Manufacturer
Series
UH
UH
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
63 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 130℃
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
-40℃ ~ 130℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
270 mA @ 120 Hz
337.5 mA @ 120 Hz
Size / Dimension
360 mA @ 100 kHz
450 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.472" (12.00mm)
0.630" (16.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can