☰
ULD2C150MPD
ULD2C150MPD
Not For New Designs
Description:  CAP ALUM 15UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   ULD2C150MPD Datasheet
History Price: $0.2627
In Stock: 34480
ULD2C150MPD vs ULD1A331MPD
Manufacturer
Series
ULD
ULD
Packaging
Bulk
Bulk
Status
Not For New Designs
Not For New Designs
Capacitance
15 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
10 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
15000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
0.138" (3.50mm)
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.531" (13.50mm)
0.531" (13.50mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Ripple Current @ Low Frequency
174.8 mA @ 100 kHz
330 mA @ 100 kHz
Ripple Current @ High Frequency
92 mA @ 120 Hz
231 mA @ 120 Hz