Status
Not For New Designs
Not For New Designs
Voltage - Rated
160 V
250 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
15000 Hrs @ 105℃
15000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
0.138" (3.50mm)
90 mA @ 120 Hz
Size / Dimension
0.315" Dia (8.00mm)
171 mA @ 100 kHz
Height - Seated (Max)
0.531" (13.50mm)
0.197" (5.00mm)
Surface Mount Land Size
-
0.394" Dia (10.00mm)
Mounting Type
Through Hole
0.571" (14.50mm)
Package / Case
Radial, Can
-
Ripple Current @ Low Frequency
174.8 mA @ 100 kHz
Through Hole
Ripple Current @ High Frequency
92 mA @ 120 Hz
Radial, Can