☰
ULD2E100MPD
ULD2E100MPD
Not For New Designs
Description:  CAP ALUM 10UF 20% 250V RADIAL
Manufacturer:  Nichicon
Datasheet:   ULD2E100MPD Datasheet
History Price: $0.26508
In Stock: 15880
ULD2E100MPD Specification
Specification
Part No
ULD2E100MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
ULD
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
15000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
90 mA @ 120 Hz
Size / Dimension
171 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.571" (14.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
ULD2E100MPD PDF Datasheet
ULD2E100MPD Related Parts
ULD1A101MDD
ULD1A101MDD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
ULD1A101MDD1TD
ULD1A101MDD1TD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
ULD1A221MED
ULD1A221MED
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
ULD1A221MED1TA
ULD1A221MED1TA
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
ULD1A221MED1TD
ULD1A221MED1TD
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
ULD1A331MPD
ULD1A331MPD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
ULD1A331MPD1TA
ULD1A331MPD1TA
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
ULD1A331MPD1TD
ULD1A331MPD1TD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
ULD1C101MED
ULD1C101MED
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
ULD1C101MED1TA
ULD1C101MED1TA
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
ULD1C101MED1TD
ULD1C101MED1TD
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
ULD1C151MED
ULD1C151MED
Nichicon
CAP ALUM 150UF 20% 16V RADIAL
ULD2E100MPD Compare Parts
  • ULD2E100MPD vs ULD2W8R2MPD
  • ULD2E100MPD vs ULD2W6R8MPD1TD
  • ULD2E100MPD vs ULD2W6R8MPD
  • ULD2E100MPD vs ULD2W680MHD
  • ULD2E100MPD vs ULD2W5R6MPD1TD
  • ULD2E100MPD vs ULD2W5R6MPD
  • ULD2E100MPD vs ULD2W470MHD1TN
  • ULD2E100MPD vs ULD2W470MHD
  • ULD2E100MPD vs ULD2W330MHD6TN
  • ULD2E100MPD vs ULD2W330MHD6
  • ULD2E100MPD vs ULD2W330MHD1TN
  • ULD2E100MPD vs ULD2W330MHD
  • ULD2E100MPD vs ULD2W270MHD1TN
  • ULD2E100MPD vs ULD2W270MHD
  • ULD2E100MPD vs ULD2W220MHD6TN
  • ULD2E100MPD vs ULD2W220MHD6
  • ULD2E100MPD vs ULD2W220MHD1TO
  • ULD2E100MPD vs ULD2W220MHD
  • ULD2E100MPD vs ULD2W150MHD1TO
  • ULD2E100MPD vs ULD2W150MHD
  • ULD2E100MPD vs ULD2W100MPD1TD
  • ULD2E100MPD vs ULD2W100MPD
  • ULD2E100MPD vs ULD2G8R2MPD1TD
  • ULD2E100MPD vs ULD2G8R2MPD
  • ULD2E100MPD vs ULD2G6R8MPD1TD
  • ULD2E100MPD vs ULD2G6R8MPD
  • ULD2E100MPD vs ULD2G5R6MPD1TD
  • ULD2E100MPD vs ULD2G5R6MPD
  • ULD2E100MPD vs ULD2G4R7MPD1TD
  • ULD2E100MPD vs ULD2G4R7MPD
  • ULD2E100MPD vs ULD2G3R9MPD1TD
  • ULD2E100MPD vs ULD2G3R9MPD
  • ULD2E100MPD vs ULD2G3R3MPD6TD
  • ULD2E100MPD vs ULD2G3R3MPD6
  • ULD2E100MPD vs ULD2G3R3MPD1TD
  • ULD2E100MPD vs ULD2G3R3MPD1TA
  • ULD2E100MPD vs ULD2G3R3MPD
  • ULD2E100MPD vs ULD2G2R7MPD1TD
  • ULD2E100MPD vs ULD2G2R7MPD1TA
  • ULD2E100MPD vs ULD2G2R7MPD
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.