☰
ULD2C220MPD
ULD2C220MPD
Not For New Designs
Description:  CAP ALUM 22UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   ULD2C220MPD Datasheet
History Price: $0.27149
In Stock: 19380
ULD2C220MPD vs ULD1A331MPD
Manufacturer
Series
ULD
ULD
Packaging
Bulk
Bulk
Status
Not For New Designs
Not For New Designs
Capacitance
22 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
10 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
15000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
121 mA @ 120 Hz
0.138" (3.50mm)
Size / Dimension
217.8 mA @ 100 kHz
0.315" Dia (8.00mm)
Height - Seated (Max)
0.197" (5.00mm)
0.531" (13.50mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
-
Mounting Type
0.571" (14.50mm)
Through Hole
Package / Case
-
Radial, Can
Ripple Current @ Low Frequency
Through Hole
330 mA @ 100 kHz
Ripple Current @ High Frequency
Radial, Can
231 mA @ 120 Hz