Status
Not For New Designs
Not For New Designs
Voltage - Rated
200 V
10 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
15000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
80 mA @ 120 Hz
0.138" (3.50mm)
Size / Dimension
128 mA @ 100 kHz
0.315" Dia (8.00mm)
Height - Seated (Max)
0.138" (3.50mm)
0.531" (13.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
-
Mounting Type
0.531" (13.50mm)
Through Hole
Package / Case
-
Radial, Can
Ripple Current @ Low Frequency
Through Hole
330 mA @ 100 kHz
Ripple Current @ High Frequency
Radial, Can
231 mA @ 120 Hz