☰
UPB2C331MHD
UPB2C331MHD
Obsolete
Description:  CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPB2C331MHD Datasheet
History Price: Obsolete
In Stock: 28880
UPB2C331MHD vs UPB1C331MPD
Manufacturer
Series
UPB
UPB
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
850 mA @ 120 Hz
195 mA @ 120 Hz
Size / Dimension
1.7 A @ 100 kHz
253.5 mA @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
-
Surface Mount Land Size
0.709" Dia (18.00mm)
0.138" (3.50mm)
Mounting Type
1.299" (33.00mm)
0.315" Dia (8.00mm)
Package / Case
-
0.512" (13.00mm)
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Radial, Can
Through Hole