Packaging
Bulk
Cut Tape (CT),Tape & Box (TB)
Status
Obsolete
Not For New Designs
Capacitance
330 µF
330 µF
Voltage - Rated
160 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
900 mA @ 120 Hz
291.1 mA @ 120 Hz
Size / Dimension
1.035 A @ 10 kHz
410 mA @ 100 kHz
Height - Seated (Max)
-
280 mOhms
Surface Mount Land Size
0.394" (10.00mm)
0.138" (3.50mm)
Mounting Type
0.787" Dia (20.00mm)
0.315" Dia (8.00mm)
Package / Case
1.654" (42.00mm)
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Through Hole
Through Hole