☰
UPS2C331MRD
UPS2C331MRD
Obsolete
Description:  CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2C331MRD Datasheet
History Price: Obsolete
In Stock: 10320
UPS2C331MRD Specification
Specification
Part No
UPS2C331MRD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
900 mA @ 120 Hz
Size / Dimension
1.035 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" (10.00mm)
Mounting Type
0.787" Dia (20.00mm)
Package / Case
1.654" (42.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UPS2C331MRD PDF Datasheet
UPS2C331MRD Related Parts
UPS0J101MDD
UPS0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPS0J101MDD1TD
UPS0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPS0J102MPD
UPS0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPS0J102MPD1TD
UPS0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPS0J103MHD
UPS0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPS0J151MED1TD
UPS0J151MED1TD
Nichicon
CAP ALUM 150UF 20% 6.3V RADIAL
UPS0J152MPD
UPS0J152MPD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UPS0J152MPD1TD
UPS0J152MPD1TD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UPS0J153MHD
UPS0J153MHD
Nichicon
CAP ALUM 15000UF 20% 6.3V RADIAL
UPS0J220MDD
UPS0J220MDD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UPS0J220MDD1TD
UPS0J220MDD1TD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UPS0J221MED
UPS0J221MED
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UPS2C331MRD Compare Parts
  • UPS2C331MRD vs UPS2W4R7MHD
  • UPS2C331MRD vs UPS2W470MRD
  • UPS2C331MRD vs UPS2W3R3MHD1TO
  • UPS2C331MRD vs UPS2W3R3MHD
  • UPS2C331MRD vs UPS2W330MRD6
  • UPS2C331MRD vs UPS2W330MHD
  • UPS2C331MRD vs UPS2W2R2MPD1TD
  • UPS2C331MRD vs UPS2W2R2MPD
  • UPS2C331MRD vs UPS2W220MHD
  • UPS2C331MRD vs UPS2W101MRD
  • UPS2C331MRD vs UPS2W100MHD1TN
  • UPS2C331MRD vs UPS2W100MHD
  • UPS2C331MRD vs UPS2W010MPD1TD
  • UPS2C331MRD vs UPS2W010MPD
  • UPS2C331MRD vs UPS2VR47MPD1TD
  • UPS2C331MRD vs UPS2VR47MPD1TA
  • UPS2C331MRD vs UPS2VR47MPD
  • UPS2C331MRD vs UPS2V4R7MPD1TD
  • UPS2C331MRD vs UPS2V4R7MPD
  • UPS2C331MRD vs UPS2V470MHD
  • UPS2C331MRD vs UPS2V3R3MPD1TD
  • UPS2C331MRD vs UPS2V3R3MPD
  • UPS2C331MRD vs UPS2V330MHD
  • UPS2C331MRD vs UPS2V2R2MPD1TD
  • UPS2C331MRD vs UPS2V2R2MPD
  • UPS2C331MRD vs UPS2V221MRD
  • UPS2C331MRD vs UPS2V220MHD1TN
  • UPS2C331MRD vs UPS2V220MHD
  • UPS2C331MRD vs UPS2V101MRD
  • UPS2C331MRD vs UPS2V100MHD1TO
  • UPS2C331MRD vs UPS2V100MHD
  • UPS2C331MRD vs UPS2V010MPD1TD
  • UPS2C331MRD vs UPS2G4R7MPD1TD
  • UPS2C331MRD vs UPS2G4R7MPD
  • UPS2C331MRD vs UPS2G470MRD6
  • UPS2C331MRD vs UPS2G470MHD
  • UPS2C331MRD vs UPS2G3R3MPD1TD
  • UPS2C331MRD vs UPS2G3R3MPD
  • UPS2C331MRD vs UPS2G330MHD
  • UPS2C331MRD vs UPS2G2R2MPD1TD
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.