Status
Obsolete
Not For New Designs
Capacitance
330 µF
330 µF
Voltage - Rated
160 V
50 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
900 mA @ 120 Hz
575.1 mA @ 120 Hz
Size / Dimension
1.035 A @ 10 kHz
810 mA @ 100 kHz
Height - Seated (Max)
-
150 mOhms
Surface Mount Land Size
0.394" (10.00mm)
0.197" (5.00mm)
Mounting Type
0.787" Dia (20.00mm)
0.394" Dia (10.00mm)
Package / Case
1.654" (42.00mm)
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Through Hole
Through Hole