☰
UPS2C331MRD
UPS2C331MRD
Obsolete
Description:  CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPS2C331MRD Datasheet
History Price: Obsolete
In Stock: 1680
UPS2C331MRD vs UPS2V221MRD
Manufacturer
Series
UPS
UPS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
350 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
900 mA @ 120 Hz
550 mA @ 120 Hz
Size / Dimension
1.035 A @ 10 kHz
880 mA @ 10 kHz
Height - Seated (Max)
-
0.492" (12.50mm)
Surface Mount Land Size
0.394" (10.00mm)
0.984" Dia (25.00mm)
Mounting Type
0.787" Dia (20.00mm)
2.047" (52.00mm)
Package / Case
1.654" (42.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Radial, Can