Capacitance
330 µF
330 µF
Voltage - Rated
200 V
250 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-25℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
1.01 A @ 120 Hz
1.05 A @ 120 Hz
Size / Dimension
1.616 A @ 10 kHz
-
Height - Seated (Max)
0.295" (7.50mm)
0.394" (10.00mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
0.866" Dia (22.00mm)
Mounting Type
1.476" (37.50mm)
1.654" (42.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can