☰
UTM1A221MPD
UTM1A221MPD
Obsolete
Description:  CAP ALUM 220UF 20% 10V RADIAL
Manufacturer:  Nichicon
Datasheet:   UTM1A221MPD Datasheet
History Price: Obsolete
In Stock: 23040
UTM1A221MPD vs UTM1C331MHD
Manufacturer
Series
UTM
UTM
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
220 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
16 V
ESR (Equivalent Series Resistance)
2000 Hrs @ 85℃
-
Lifetime @ Temp.
-40℃ ~ 85℃
2000 Hrs @ 85℃
Operating Temperature
Polar
-40℃ ~ 85℃
Polarization
General Purpose
Polar
Ratings
-
-
Applications
0.394" Dia (10.00mm)
General Purpose
Lead Spacing
0.827" (21.00mm)
0.295" (7.50mm)
Size / Dimension
-
0.630" Dia (16.00mm)
Height - Seated (Max)
Through Hole
1.024" (26.00mm)
Surface Mount Land Size
Radial, Can
-
Mounting Type
-
Through Hole
Package / Case
-
Radial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
0.197" (5.00mm)
-