☰
UTM1C331MHD
UTM1C331MHD
Obsolete
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
Datasheet:   UTM1C331MHD Datasheet
History Price: Obsolete
In Stock: 42320
UTM1C331MHD Specification
Specification
Part No
UTM1C331MHD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UTM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.295" (7.50mm)
Size / Dimension
0.630" Dia (16.00mm)
Height - Seated (Max)
1.024" (26.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
UTM1C331MHD PDF Datasheet
UTM1C331MHD Related Parts
UTM1A101MPD
UTM1A101MPD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
UTM1A101MPD1TD
UTM1A101MPD1TD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
UTM1A220MED
UTM1A220MED
Nichicon
CAP ALUM 22UF 20% 10V RADIAL
UTM1A220MED1TA
UTM1A220MED1TA
Nichicon
CAP ALUM 22UF 20% 10V RADIAL
UTM1A220MED1TD
UTM1A220MED1TD
Nichicon
CAP ALUM 22UF 20% 10V RADIAL
UTM1A221MPD
UTM1A221MPD
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
UTM1A221MPD1TD
UTM1A221MPD1TD
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
UTM1A330MPD
UTM1A330MPD
Nichicon
CAP ALUM 33UF 20% 10V RADIAL
UTM1A331MHD
UTM1A331MHD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
UTM1A331MHD1TO
UTM1A331MHD1TO
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
UTM1A470MPD
UTM1A470MPD
Nichicon
CAP ALUM 47UF 20% 10V RADIAL
UTM1A471MHD
UTM1A471MHD
Nichicon
CAP ALUM 470UF 20% 10V RADIAL
UTM1C331MHD Compare Parts
  • UTM1C331MHD vs UTM1H4R7MPD1TA
  • UTM1C331MHD vs UTM1H4R7MPD
  • UTM1C331MHD vs UTM1H3R3MED1TD
  • UTM1C331MHD vs UTM1H3R3MED1TA
  • UTM1C331MHD vs UTM1H3R3MED
  • UTM1C331MHD vs UTM1H2R2MED
  • UTM1C331MHD vs UTM1H010MED1TD
  • UTM1C331MHD vs UTM1H010MED1TA
  • UTM1C331MHD vs UTM1H010MED
  • UTM1C331MHD vs UTM1E4R7MED1TD
  • UTM1C331MHD vs UTM1E4R7MED1TA
  • UTM1C331MHD vs UTM1E4R7MED
  • UTM1C331MHD vs UTM1E471MHD
  • UTM1C331MHD vs UTM1E470MPD
  • UTM1C331MHD vs UTM1E3R3MED1TD
  • UTM1C331MHD vs UTM1E3R3MED1TA
  • UTM1C331MHD vs UTM1E3R3MED
  • UTM1C331MHD vs UTM1E331MHD1TN
  • UTM1C331MHD vs UTM1E331MHD
  • UTM1C331MHD vs UTM1E330MPD1TD
  • UTM1C331MHD vs UTM1E330MPD
  • UTM1C331MHD vs UTM1E221MHD1TN
  • UTM1C331MHD vs UTM1E221MHD
  • UTM1C331MHD vs UTM1E220MPD
  • UTM1C331MHD vs UTM1E101MHD1TO
  • UTM1C331MHD vs UTM1E101MHD
  • UTM1C331MHD vs UTM1E100MPD
  • UTM1C331MHD vs UTM1C471MHD1TN
  • UTM1C331MHD vs UTM1C471MHD
  • UTM1C331MHD vs UTM1C470MPD1TD
  • UTM1C331MHD vs UTM1C470MPD
  • UTM1C331MHD vs UTM1C330MPD1TD
  • UTM1C331MHD vs UTM1C330MPD
  • UTM1C331MHD vs UTM1C221MHD
  • UTM1C331MHD vs UTM1C220MPD1TD
  • UTM1C331MHD vs UTM1C220MPD1TA
  • UTM1C331MHD vs UTM1C220MPD
  • UTM1C331MHD vs UTM1C101MPD1TD
  • UTM1C331MHD vs UTM1C101MPD
  • UTM1C331MHD vs UTM1C100MED1TD
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.