Capacitance
330 µF
330 µF
Voltage - Rated
10 V
16 V
ESR (Equivalent Series Resistance)
2000 Hrs @ 85℃
-
Lifetime @ Temp.
-40℃ ~ 85℃
2000 Hrs @ 85℃
Operating Temperature
Polar
-40℃ ~ 85℃
Polarization
General Purpose
Polar
Applications
0.492" Dia (12.50mm)
General Purpose
Lead Spacing
1.024" (26.00mm)
0.295" (7.50mm)
Size / Dimension
-
0.630" Dia (16.00mm)
Height - Seated (Max)
Through Hole
1.024" (26.00mm)
Surface Mount Land Size
Radial, Can
-
Mounting Type
-
Through Hole
Package / Case
-
Radial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
0.197" (5.00mm)
-