Capacitance
330 µF
330 µF
Voltage - Rated
16 V
10 V
ESR (Equivalent Series Resistance)
-
2000 Hrs @ 85℃
Lifetime @ Temp.
2000 Hrs @ 85℃
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
Polar
Polarization
Polar
General Purpose
Applications
General Purpose
0.492" Dia (12.50mm)
Lead Spacing
0.295" (7.50mm)
1.024" (26.00mm)
Size / Dimension
0.630" Dia (16.00mm)
-
Height - Seated (Max)
1.024" (26.00mm)
Through Hole
Surface Mount Land Size
-
Radial, Can
Mounting Type
Through Hole
-
Package / Case
Radial, Can
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
0.197" (5.00mm)