Voltage - Rated
16 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
0.295" (7.50mm)
0.197" (5.00mm)
Size / Dimension
0.630" Dia (16.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
1.024" (26.00mm)
0.531" (13.50mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-