☰
UTM1C331MHD
UTM1C331MHD
Obsolete
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
Datasheet:   UTM1C331MHD Datasheet
History Price: Obsolete
In Stock: 42320
UTM1C331MHD vs UTM1E331MHD
Manufacturer
Series
UTM
UTM
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Size / Dimension
0.630" Dia (16.00mm)
0.630" Dia (16.00mm)
Height - Seated (Max)
1.024" (26.00mm)
1.024" (26.00mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-