☰
WKP102MCPPA0KR
WKP102MCPPA0KR
Active
Description:  CAP CER 1000PF 760VAC Y5U RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.35319
In Stock: 29120
WKP102MCPPA0KR vs WKP470KCPEF0KR
Series
WKP
WKP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1000 pF
47 pF
Tolerance
?0%
?0%
Voltage - Rated
760VAC
760VAC
Temperature Coefficient
Y5U (E)
Y5S
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Features
-
-
Ratings
X1, Y1
X1, Y1
Applications
Safety
Safety
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.512" (13.00mm)
0.433" (11.00mm)
Thickness (Max)
-
-
Lead Spacing
0.492" (12.50mm)
0.492" (12.50mm)
Lead Style
Straight
Straight