☰
WKP102MCPPA0KR
WKP102MCPPA0KR
Active
Description:  CAP CER 1000PF 760VAC Y5U RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.35319
In Stock: 29120
WKP102MCPPA0KR Specification
Specification
Part No
WKP102MCPPA0KR
Category
Ceramic Capacitors
Manufacturer
Vishay Beyschlag
Series
WKP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage - Rated
760VAC
Temperature Coefficient
Y5U (E)
Operating Temperature
-40℃ ~ 125℃
Features
-
Ratings
X1, Y1
Applications
Safety
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.512" (13.00mm)
Thickness (Max)
-
Lead Spacing
0.492" (12.50mm)
Lead Style
Straight
WKP102MCPPA0KR PDF Datasheet
WKP102MCPPA0KR Related Parts
WKP101KCPDF0KR
WKP101KCPDF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101KCPED0KR
WKP101KCPED0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101KCPEF0KR
WKP101KCPEF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPDF0KR
WKP101MCPDF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPEB0KR
WKP101MCPEB0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPED0KR
WKP101MCPED0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPEF0KR
WKP101MCPEF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPERUKR
WKP101MCPERUKR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPQG0KR
WKP101MCPQG0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPSLRKR
WKP101MCPSLRKR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPTG0KR
WKP101MCPTG0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP102KCPED0KR
WKP102KCPED0KR
Vishay Beyschlag
CAP CER 1000PF 760VAC Y5U RADIAL
WKP102MCPPA0KR Compare Parts
  • WKP102MCPPA0KR vs WKP681MCPERZKR
  • WKP102MCPPA0KR vs WKP681MCPERUKR
  • WKP102MCPPA0KR vs WKP681MCPEJ0KR
  • WKP102MCPPA0KR vs WKP681MCPEF0KR
  • WKP102MCPPA0KR vs WKP681MCPDF0KR
  • WKP102MCPPA0KR vs WKP681KCPEJ0KR
  • WKP102MCPPA0KR vs WKP680MCPEF0KR
  • WKP102MCPPA0KR vs WKP680MCPDF0KR
  • WKP102MCPPA0KR vs WKP680KCPDF0KR
  • WKP102MCPPA0KR vs WKP472MCPYREKR
  • WKP102MCPPA0KR vs WKP472MCPSUQKR
  • WKP102MCPPA0KR vs WKP472MCPSLQKR
  • WKP102MCPPA0KR vs WKP472MCPQH0KR
  • WKP102MCPPA0KR vs WKP472MCPKX0KR
  • WKP102MCPPA0KR vs WKP472MCPERZKR
  • WKP102MCPPA0KR vs WKP472MCPERYKR
  • WKP102MCPPA0KR vs WKP472MCPERUKR
  • WKP102MCPPA0KR vs WKP472MCPERTKR
  • WKP102MCPPA0KR vs WKP472MCPEJ0KR
  • WKP102MCPPA0KR vs WKP472MCPEH0KR
  • WKP102MCPPA0KR vs WKP472MCPEF0KR
  • WKP102MCPPA0KR vs WKP472MCPDRUKR
  • WKP102MCPPA0KR vs WKP472MCPDJ0KR
  • WKP102MCPPA0KR vs WKP472MCPDF0KR
  • WKP102MCPPA0KR vs WKP472MCPDD0KR
  • WKP102MCPPA0KR vs WKP472KCPYREKR
  • WKP102MCPPA0KR vs WKP472KCPKX0KR
  • WKP102MCPPA0KR vs WKP472KCPEJ0KR
  • WKP102MCPPA0KR vs WKP471MCPSARKR
  • WKP102MCPPA0KR vs WKP471MCPNZ0KR
  • WKP102MCPPA0KR vs WKP471MCPERUKR
  • WKP102MCPPA0KR vs WKP471MCPEF0KR
  • WKP102MCPPA0KR vs WKP471MCPED0KR
  • WKP102MCPPA0KR vs WKP471MCPDRUKR
  • WKP102MCPPA0KR vs WKP471MCPDF0KR
  • WKP102MCPPA0KR vs WKP470MCPEF0KR
  • WKP102MCPPA0KR vs WKP470MCPDRUKR
  • WKP102MCPPA0KR vs WKP470MCPDF0KR
  • WKP102MCPPA0KR vs WKP470KCPEF0KR
  • WKP102MCPPA0KR vs WKP392MCPPH0KR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.