Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01020076Z
01020076Z
Active
Fuseholders
Description:
FUSE CLIP CARTRIDGE 250V 15A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01020076Z Datasheet
History Price: $0.31
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01020076Z vs 01000064Z
Part No
01020076Z
01000064Z
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
102
100
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Size
0.25" Dia (6.35mm)
0.197" Dia (5mm)
For Use With/Related Products
15 A
30 A
Fuse Type
1/4" Dia Fuses
Miniature (ATM)
Fuseholder Type
Cartridge
Blade
Voltage
Clip
Clip
Orientation
1
1
Termination Style
250V
500V
Contact Material
Horizontal
Horizontal
Contact Finish
PC Pin
PC Pin
Current Rating (Amps)
Spring Brass
Copper Alloy
Number of Circuits
Tin
Tin