Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 01020076Z
01020076Z
Active
Fuseholders
Description:
FUSE CLIP CARTRIDGE 250V 15A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
01020076Z Datasheet
History Price: $0.31
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
01020076Z Specification
Specification
Part No
01020076Z
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
102
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.25" Dia (6.35mm)
For Use With/Related Products
15 A
Fuse Type
1/4" Dia Fuses
Fuseholder Type
Cartridge
Voltage
Clip
Orientation
1
Termination Style
250V
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Spring Brass
Number of Circuits
Tin
01020076Z PDF Datasheet
01020076Z Datasheet
Click and Download: 01020076Z Datasheet
01020076Z Related Parts
01000020Z
Littelfuse Inc
FUSE CLIP CARTRIDGE 600V 20A PCB
01000054H
Littelfuse Inc
FUSE CLIP CARTRIDGE 250V 10A PCB
01000054N
Littelfuse Inc
FUSE CLIP CARTRIDGE 250V 10A PCB
01000054Z
Littelfuse Inc
FUSE CLIP CARTRIDGE 250V 10A PCB
01000056H
Littelfuse Inc
FUSE CLIP CARTRIDGE 250V 10A PCB
01000056N
Littelfuse Inc
FUSE CLIP CARTRIDGE 250V 10A PCB
01000056Z
Littelfuse Inc
FUSE CLIP CARTRIDGE 250V 10A PCB
01000057H
Littelfuse Inc
FUSE CLIP BLADE 125V 15A PCB
01000057N
Littelfuse Inc
FUSE CLIP BLADE 125V 15A PCB
01000057Z
Littelfuse Inc
FUSE CLIP BLADE 125V 15A PCB
01000058M
Littelfuse Inc
FUSE CLIP CARTRIDGE 125V 15A PCB
01000058N
Littelfuse Inc
FUSE CLIP CARTRIDGE 125V 15A PCB
01020076Z Compare Parts
01020076Z vs 01090002H
01020076Z vs 01090001Z
01020076Z vs 01090001H
01020076Z vs 01070002Z
01020076Z vs 01050003H
01020076Z vs 01050002Z
01020076Z vs 01050002H
01020076Z vs 01050001Z
01020076Z vs 01040002Z
01020076Z vs 01020080Z
01020076Z vs 01020080H
01020076Z vs 01020079Z
01020076Z vs 01020079H
01020076Z vs 01020078Z
01020076Z vs 01020078H
01020076Z vs 01020076H
01020076Z vs 01020075Z
01020076Z vs 01020074Z
01020076Z vs 01020074N
01020076Z vs 01020074H
01020076Z vs 01020071Z
01020076Z vs 01020071N
01020076Z vs 01020071H
01020076Z vs 01020064Z
01020076Z vs 01010003Z
01020076Z vs 01010003H
01020076Z vs 01010002Z
01020076Z vs 01010002H
01020076Z vs 01010001Z
01020076Z vs 01000067Z
01020076Z vs 01000066Z
01020076Z vs 01000065Z
01020076Z vs 01000064Z
01020076Z vs 01000063Z
01020076Z vs 01000062Z
01020076Z vs 01000061Z
01020076Z vs 01000060Z
01020076Z vs 01000059Z
01020076Z vs 01000058Z
01020076Z vs 01000058N
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.