1351420000
1351420000
Obsolete
Description:  SPD TYPE 2 1.2KVAC MCOV 1 POLE
Manufacturer:  Weidmuller
Datasheet:   1351420000 Datasheet
History Price: $229.2
In Stock: 38000
1351420000 vs 1351600000
Manufacturer
Series
VPU
-
Packaging
Box
Bulk
Status
Obsolete
Active
Type
Type 2
Type 3
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
1.2kVAC
50VAC, 75VDC
Current - Discharge (Nom) (8/20µS)
-
-
Current - Discharge (Max) (8/20µS)
40 kA
2 kA
Voltage - Protection Level (VP) (2416)
-
1.5 kA
Operating Temperature
-
-
Features
-
-
Mounting Type
-
-40℃ ~ 70℃
Approval Agency
Remote Signaling Contacts
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
-
CE, EAC, UL