1351600000
1351600000
Active
Description:  VPU III R 48V/4KV AC/DC
Manufacturer:  Weidmuller
Datasheet:   1351600000 Datasheet
History Price: $85.26
In Stock: 3600
1351600000 Specification
Specification
Part No
1351600000
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 3
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
50VAC, 75VDC
Current - Discharge (Nom) (8/20µS)
-
Current - Discharge (Max) (8/20µS)
2 kA
Voltage - Protection Level (VP) (2416)
1.5 kA
Operating Temperature
-
Features
-
Mounting Type
-40℃ ~ 70℃
Approval Agency
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
DIN Rail
Voltage - Protection Rating (VPR)
CE, EAC, UL
1351600000 Related Parts
1351420000
1351420000
Weidmuller
SPD TYPE 2 1.2KVAC MCOV 1 POLE
1351440000
1351440000
Weidmuller
SPD TYPE 2 1.2KVDC MCOV 1 POLE
1351550000
1351550000
Weidmuller
SURGE PROTECTION 12V/4KV AC/DC
1351580000
1351580000
Weidmuller
VPU III R 24V/4KV AC/DC
1351630000
1351630000
Weidmuller
VPU III R 120V/6KV AC/DC
1351650000
1351650000
Weidmuller
SPD TYPE 3 300VAC MCOV 1 POLE
1351700000
1351700000
Weidmuller
VPU III SO LD+A
1351750000
1351750000
Weidmuller
VPU I 1+1 LCF 280V/25KA
1351770000
1351770000
Weidmuller
VPU I 3+1 R LCF 280V/25KA
1352100000
1352100000
Weidmuller
VPU I 3 R LCF 280V/12,5KA
1352190000
1352190000
Weidmuller
VPU I 4 R 280V/12 5KA
1352220000
1352220000
Weidmuller
VPU I 3 R 280V/12 5KA5A
1351600000 Compare Parts
  • 1351600000 vs 1353000000
  • 1351600000 vs 1352240000
  • 1351600000 vs 1352220000
  • 1351600000 vs 1352190000
  • 1351600000 vs 1352100000
  • 1351600000 vs 1351770000
  • 1351600000 vs 1351750000
  • 1351600000 vs 1351700000
  • 1351600000 vs 1351650000
  • 1351600000 vs 1351630000
  • 1351600000 vs 1351580000
  • 1351600000 vs 1351550000
  • 1351600000 vs 1351440000
  • 1351600000 vs 1351420000
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!