Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
50VAC, 75VDC
1.2kVAC
Current - Discharge (Nom) (8/20µS)
-
-
Current - Discharge (Max) (8/20µS)
2 kA
40 kA
Voltage - Protection Level (VP) (2416)
1.5 kA
-
Operating Temperature
-
-
Mounting Type
-40℃ ~ 70℃
-
Approval Agency
Remote Signaling Contacts
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CE, EAC, UL
-