1351600000
1351600000
Active
Description:  VPU III R 48V/4KV AC/DC
Manufacturer:  Weidmuller
Datasheet:   1351600000 Datasheet
History Price: $85.26
In Stock: 3600
1351600000 vs 1351750000
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Type
Type 3
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
50VAC, 75VDC
280VAC
Current - Discharge (Nom) (8/20µS)
-
100 kA
Current - Discharge (Max) (8/20µS)
2 kA
100 kA
Voltage - Protection Level (VP) (2416)
1.5 kA
25 kA
Operating Temperature
-
-
Features
-
-
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CE, EAC, UL
CE