2591100000
2591100000
Active
Description:  SPD TYPE 1 350VAC MCOV 3 POLE
Manufacturer:  Weidmuller
Datasheet:   2591100000 Datasheet
History Price: $57.67
In Stock: 40800
2591100000 vs 2591300000
Manufacturer
Series
VPU
-
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 2, Type 3
Form
Base + Module
Base + Module
Number of Poles
3
1
Voltage - Continuous Operating (Max) (MCOV)
350VAC
750V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
35 kA
Voltage - Protection Level (VP) (2416)
50 kA
200 kA
Operating Temperature
-
2.5 kV
Features
-40℃ ~ 85℃
3.4 kV
Mounting Type
-
-40℃ ~ 85℃
Approval Agency
DIN Rail
-
Current - Short Circuit Rating (SCCR)
CE, cURus, EAC, VDE
DIN Rail
Voltage - Protection Rating (VPR)
-
CE, cURus, VDE